Broadcom Inc. LTE Band 13/14 GPIO APT Power Amplifier ACPM-9013-TR1

Description
The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9013 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 13 LTE Band 14
Description
The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9013 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 13 LTE Band 14

Suppliers

Company
Product
Description
Supplier Links
LTE Band 13/14 GPIO APT Power Amplifier - ACPM-9013-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 13/14 GPIO APT Power Amplifier
ACPM-9013-TR1
LTE Band 13/14 GPIO APT Power Amplifier ACPM-9013-TR1
The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9013 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 13 LTE Band 14

The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9013 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • LTE Band 13
  • LTE Band 14
Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
ACPM-9013-TR1
RF and Wireless - RF Amplifiers ACPM-9013-TR1
IC RF AMP LTE 10SMD

IC RF AMP LTE 10SMD

Supplier's Site

Technical Specifications

  Broadcom Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9013-TR1 ACPM-9013-TR1
Product Name LTE Band 13/14 GPIO APT Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details