Broadcom Inc. LTE Band 41/38/xGP MIPI APT Power Amplifier ACPM-9641-TR1

Description
The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9641 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Description
The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9641 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 41/38/xGP MIPI APT Power Amplifier - ACPM-9641-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 41/38/xGP MIPI APT Power Amplifier
ACPM-9641-TR1
LTE Band 41/38/xGP MIPI APT Power Amplifier ACPM-9641-TR1
The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The ACPM-9641 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP.

The PA module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm.
The ACPM-9641 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9641-TR1
Product Name LTE Band 41/38/xGP MIPI APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
View Details