Broadcom Inc. RF Amplifiers MGA-17516-TR1G

Description
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-17516-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-17516-TR1G-ND
RF Amplifiers MGA-17516-TR1G-ND
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)

RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-17516-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-17516-TR1G
RF and Wireless - RF Amplifiers MGA-17516-TR1G
IC AMP CDMA 1.7GHZ-2.7GHZ 16QFN

IC AMP CDMA 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-17516-TR1G-ND MGA-17516-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 1700 to 2700 MHz 1700 to 2700 MHz
Minimum Gain 17.4 dB ? to 17.4 dB
Maximum Gain 17.4 dB 17.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Isolated Voltage Sensor - Si8932D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details