Broadcom Inc. Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
| Product Name | Notes |
|---|---|
| Features 5x5 mm Surface Mount Package Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements:... | |
| Features Broad Frequency Range: 5-30 GHz LO and RF, DC-5 GHz IF Low Conversion Loss: -8 dB Complete Image Suppression: 20 dB Simple DC Requirements: -1V, 0 mA Good third... | |
| AMMC-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer. Intended applications include microwave radios, 802.16, VSAT and... | |
| AMMP-6532 is an easy-to-use broadband intergrated receiver in a surface mount package. The MMIC includes a 4-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. | |
| Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency... | |
| Avago’s AMMP-6545 is an easy-to-use broadband sub-harmonic mixer, with the LO injected at half the frequency of that required by a conventional mixer. MMIC includes an 180° balanced diode based... |