Broadcom Inc. RF Amplifiers - MGA-30116-TR1G MGA-30116-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221830-MGA-30116-TR 1G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Family Name: MGA-30116 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADL5542ACPZ-R7; ADL5532ACPZ-WP; ADL5531ACPZ; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221830-MGA-30116-TR 1G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Family Name: MGA-30116 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADL5542ACPZ-R7; ADL5532ACPZ-WP; ADL5531ACPZ; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30116-TR1G
1221830-MGA-30116-TR1G
RF Amplifiers - MGA-30116-TR1G 1221830-MGA-30116-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221830-MGA-30116-TR 1G Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Family Name: MGA-30116 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADL5542ACPZ-R7; ADL5532ACPZ-WP; ADL5531ACPZ; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221830-MGA-30116-TR1G
Packaging: Tape and Reel
Test Frequency: 900MHz
Frequency: 400MHz ~ 1GHz
Gain: 17dB
Supply Current: 400mA
Noise Figure: 2dB
P1dB: 27.7dBm
RF Type: CDMA, GSM
Family Name: MGA-30116
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ADL5542ACPZ-R7; ADL5532ACPZ-WP; ADL5531ACPZ;
Introduction Date: January 01, 2008
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30116-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30116-TR1G
RF and Wireless - RF Amplifiers MGA-30116-TR1G
IC RF AMP CDMA 400MHZ-1GHZ 16QFN

IC RF AMP CDMA 400MHZ-1GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221830-MGA-30116-TR1G MGA-30116-TR1G
Product Name RF Amplifiers - MGA-30116-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG604-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details