Broadcom Inc. RF Amplifiers - AMMC-5033-W10 AMMC-5033-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144471-AMMC-5033-W1 0 Packaging: Tray Test Frequency: 21GHz ~ 26.5GHz Frequency: 17.7GHz ~ 32GHz Gain: 20dB Supply Current: 280mA P1dB: 27dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144471-AMMC-5033-W1 0 Packaging: Tray Test Frequency: 21GHz ~ 26.5GHz Frequency: 17.7GHz ~ 32GHz Gain: 20dB Supply Current: 280mA P1dB: 27dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5033-W10
1144471-AMMC-5033-W10
RF Amplifiers - AMMC-5033-W10 1144471-AMMC-5033-W10
Manufacturer: Broadcom Limited Win Source Part Number: 1144471-AMMC-5033-W1 0 Packaging: Tray Test Frequency: 21GHz ~ 26.5GHz Frequency: 17.7GHz ~ 32GHz Gain: 20dB Supply Current: 280mA P1dB: 27dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144471-AMMC-5033-W10
Packaging: Tray
Test Frequency: 21GHz ~ 26.5GHz
Frequency: 17.7GHz ~ 32GHz
Gain: 20dB
Supply Current: 280mA
P1dB: 27dBm
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5033-W10
RF and Wireless - RF Amplifiers AMMC-5033-W10
IC RF AMP 17.7GHZ-32GHZ MODULE

IC RF AMP 17.7GHZ-32GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144471-AMMC-5033-W10 AMMC-5033-W10
Product Name RF Amplifiers - AMMC-5033-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details