Broadcom Inc. RF Amplifiers - ACPM-9007-TR1 ACPM-9007-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011824-ACPM-9007-TR 1 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011824-ACPM-9007-TR 1 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9007-TR1
1011824-ACPM-9007-TR1
RF Amplifiers - ACPM-9007-TR1 1011824-ACPM-9007-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1011824-ACPM-9007-TR 1 Packaging: Reel - TR Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1011824-ACPM-9007-TR1
Packaging: Reel - TR
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-9007-TR1
RF and Wireless - RF Amplifiers ACPM-9007-TR1
IC RF AMP GPS MODULE

IC RF AMP GPS MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1011824-ACPM-9007-TR1 ACPM-9007-TR1
Product Name RF Amplifiers - ACPM-9007-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details