Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-5620-W10

Description
IC RF AMP 6GHZ-20GHZ MODULE
Description
IC RF AMP 6GHZ-20GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AMMC-5620-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5620-W10
RF and Wireless - RF Amplifiers AMMC-5620-W10
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMC-5620-W10
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF & MW Power Amplifier - 1031540 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 to 8500 MHz
Maximum Gain 21 dB
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 4000 MHz
View Details
4 suppliers