Broadcom Inc. RF Amplifiers - ACPM-7813-TR1 ACPM-7813-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076803-ACPM-7813-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076803-ACPM-7813-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7813-TR1
076803-ACPM-7813-TR1
RF Amplifiers - ACPM-7813-TR1 076803-ACPM-7813-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076803-ACPM-7813-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 28.5dB Noise Figure: 4.5dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 076803-ACPM-7813-TR1
Packaging: Reel - TR
Frequency: 824MHz to 849MHz
Gain: 28.5dB
Noise Figure: 4.5dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 520mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 076803-ACPM-7813-TR1
Product Name RF Amplifiers - ACPM-7813-TR1
Applications RF Microwave
Frequency Range 824 to 849 MHz
Minimum Gain 28.5 dB
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details