Broadcom Inc. RF Amplifiers - AMMP-6232-TR2G AMMP-6232-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812305-AMMP-6232-TR2 G Packaging: Reel Frequency: 18GHz ~ 32GHz Gain: 23dB Noise Figure: 3dB Current - Supply: 135mA P1dB: 18dBm RF Type: WiMax Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812305-AMMP-6232-TR2 G Packaging: Reel Frequency: 18GHz ~ 32GHz Gain: 23dB Noise Figure: 3dB Current - Supply: 135mA P1dB: 18dBm RF Type: WiMax Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6232-TR2G
812305-AMMP-6232-TR2G
RF Amplifiers - AMMP-6232-TR2G 812305-AMMP-6232-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 812305-AMMP-6232-TR2 G Packaging: Reel Frequency: 18GHz ~ 32GHz Gain: 23dB Noise Figure: 3dB Current - Supply: 135mA P1dB: 18dBm RF Type: WiMax Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 812305-AMMP-6232-TR2G
Packaging: Reel
Frequency: 18GHz ~ 32GHz
Gain: 23dB
Noise Figure: 3dB
Current - Supply: 135mA
P1dB: 18dBm
RF Type: WiMax
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SMD (5x5)
Manufacturer Package: 8-QFN
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF and Wireless - RF Amplifiers - AMMP-6232-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6232-TR2G
RF and Wireless - RF Amplifiers AMMP-6232-TR2G
IC RF AMP WIMAX 18GHZ-32GHZ 8SMD

IC RF AMP WIMAX 18GHZ-32GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 812305-AMMP-6232-TR2G AMMP-6232-TR2G
Product Name RF Amplifiers - AMMP-6232-TR2G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers - 448-BGA525N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, GNSS, LTE
Frequency Range 1160 to 1620 MHz
View Details