Broadcom Inc. GPS Filter-LNA Front-End Module ALM-GP003

Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Suppliers

Company
Product
Description
Supplier Links
GPS Filter-LNA Front-End Module - ALM-GP003 - Broadcom Inc.
San Jose, CA, USA
GPS Filter-LNA Front-End Module
ALM-GP003
GPS Filter-LNA Front-End Module ALM-GP003
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications.

The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-GP003
Product Name GPS Filter-LNA Front-End Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details