Broadcom Inc. RF Amplifiers - ADA-4789-BLKG ADA-4789-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139473-ADA-4789-BLK G Packaging: Cut Tape (CT) Test Frequency: 2GHz Frequency: 0Hz ~ 2.5GHz Gain: 16.2dB Supply Current: 90mA Noise Figure: 4.4dB P1dB: 16.2dBm RF Type: WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139473-ADA-4789-BLK G Packaging: Cut Tape (CT) Test Frequency: 2GHz Frequency: 0Hz ~ 2.5GHz Gain: 16.2dB Supply Current: 90mA Noise Figure: 4.4dB P1dB: 16.2dBm RF Type: WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V ~ 4.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADA-4789-BLKG
1139473-ADA-4789-BLKG
RF Amplifiers - ADA-4789-BLKG 1139473-ADA-4789-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1139473-ADA-4789-BLK G Packaging: Cut Tape (CT) Test Frequency: 2GHz Frequency: 0Hz ~ 2.5GHz Gain: 16.2dB Supply Current: 90mA Noise Figure: 4.4dB P1dB: 16.2dBm RF Type: WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V ~ 4.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1139473-ADA-4789-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 2GHz
Frequency: 0Hz ~ 2.5GHz
Gain: 16.2dB
Supply Current: 90mA
Noise Figure: 4.4dB
P1dB: 16.2dBm
RF Type: WLL, WLAN
Categories: RF/IF and RFID
Supplier Device Package: SOT-89
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V ~ 4.3V

Buy Now
RF Amplifiers - 516-2560-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2560-2-ND
RF Amplifiers 516-2560-2-ND
RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89

RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4789-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4789-BLKG
RF and Wireless - RF Amplifiers ADA-4789-BLKG
IC RF AMP WLL 0HZ-2.5GHZ SOT89

IC RF AMP WLL 0HZ-2.5GHZ SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1139473-ADA-4789-BLKG 516-2560-2-ND ADA-4789-BLKG
Product Name RF Amplifiers - ADA-4789-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; WLL, WLAN
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 16.2 dB 16.2 dB ? to 16.2 dB
Maximum Gain 16.2 dB 16.2 dB 16.2 dB
Noise Figure 4.4 dB 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 863-1447-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g
Frequency Range 2400 MHz
View Details
3 suppliers