Broadcom Inc. Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| ACFM-7107 is a quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The ACFM-7107... | |
| ACFM-7109 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The... | |
| ACFM-7110 is an FBAR quadplexer that combines PCS and Cellular duplexers into a single miniature package. Its also features a single antenna connection, eliminating the need for antenna switching. The... | |
| ACFM-7210 is an quadplexer that combines Band Class 1 and Band Class 0 duplexers into a single miniature package. The ACFM-7210 is designed with Avago Technologies' Film Bulk Acoustic Resonator... | |
| ACFM-7325 is an extended frequency range quadplexer that combines PCS (Band Class 14) and Cellular (Band Class 10) duplexers into a single miniature package. Its also features a single antenna... | |
| ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q... | |
| ACMD-7614 is a highly miniaturized duplexer designed for use in UMTS Band I handsets and mobile data. The ACMD-7614 is designed with Avago Technologies’ Film Bulk Acoustic Resonator (FBAR) technology,... | |
| Avago Technologies’ ACFM-7103 is a reduced size quintplexer that combines PCS and Cellular duplexer functions with a GPS filter. This device simplifies handset applications that are designed for simultaneous voice... | |
| The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic... | |
| The Avago ACMD-7411 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850 – 1909MHz UL, 1930 – 1989MHz DL) handsets and mobile data terminals. ACMD-7411 enhances... | |
| The Avago ACFM-2013 is a highly integrated quadplexer device that combines Band 1 and Band 3 duplexers in a single miniature package. The device features a single antenna connection, eliminating... | |
| The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. | |
| The Avago ACFM-2024 is a highly integrated Rx triplexer device that combines Band 25, Band 26 and Band 41 Rx filters in a single miniature package. The device features a... | |
| The Avago ACFM-7024 is a highly integrated quadplexer device that combines LTE Band 2 and Band 4 duplexers in a single miniature package. The device features a single antenna connection,... | |
| The Avago ACFM-7037 is a highly integrated quadplexer device that combines Band 3 and Band 7 duplexers in a single miniature package. The device features a single antenna connection, eliminating... | |
| The Avago ACMD-4102 is a highly miniaturized duplexer designed for use in UMTS and NCDMA Band 2 (1850.48 –1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data... | |
| The Avago ACMD-4104 is a highly miniaturized duplexer designed for use in the UMTS Band 4 (1710-1755 MHz UL, 2110-2155 MHz DL) handsets and mobile data terminals. | |
| The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for... | |
| The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL). | |
| The Avago ACMD-6025 is a highly miniaturized duplexer designed for use in LTE Band 25 (1850 - 1915MHz UL, 1930 - 1995 MHz DL) handsets and mobile data terminals. Low... | |
| The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the... | |
| The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion... | |
| The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx... | |
| The Avago ACMD-6125 is a highly miniaturized duplexer designed for use in the LTE Band 25 (1850.25 - 1914.75 MHz UL, 1930.25 - 1994.75 MHz DL) targeting handsets and mobile... | |
| The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals. Low Tx channel insertion... | |
| The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small,... | |
| The Avago ACMD-7407 are highly miniaturized duplexers designed for use in UMTS Band 2 handsets and mobile data terminals. The ACMD-7407 duplexers enhances the sensitivity and dynamic range of handset... | |
| The Avago ACMD-7410 is a highly miniaturized duplexer designed for use in UMTS Band 2 (1850.48 – 1909.52 MHz UL, 1930.48 – 1989.52 MHz DL) handsets and mobile data terminals. | |
| The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals. ACMD-7606... | |
| The Avago ACMD-7609 is a highly miniaturized duplexer designed for use in UMTS Band 4 and CDMA AWS–1 (1710 – 1755 MHz UL, 2110 – 2155 MHz DL) handsets and... | |
| The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals. |