Broadcom Inc. RF and Wireless - RF Amplifiers ALM-11236-BLKG

Description
IC AMP GPS 1.71-1.85GHZ 36MCOB
Description
IC AMP GPS 1.71-1.85GHZ 36MCOB

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ALM-11236-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-11236-BLKG
RF and Wireless - RF Amplifiers ALM-11236-BLKG
IC AMP GPS 1.71-1.85GHZ 36MCOB

IC AMP GPS 1.71-1.85GHZ 36MCOB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ALM-11236-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1710 to 1850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA420H6433XTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers