Broadcom Inc. Low Cost Broadband Silicon RFIC Amplifier ABA-54563

Description
The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.
Description
The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Low Cost Broadband Silicon RFIC Amplifier - ABA-54563 - Broadcom Inc.
San Jose, CA, USA
Low Cost Broadband Silicon RFIC Amplifier
ABA-54563
Low Cost Broadband Silicon RFIC Amplifier ABA-54563
The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to integrate into a variety of circuit designs.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ABA-54563
Product Name Low Cost Broadband Silicon RFIC Amplifier
Amplifier Type Buffer; Broadband Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 3000 MHz
Minimum Gain 21 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details