Broadcom Inc. RF Amplifiers - ACPM-920502-L-T1 ACPM-920502-L-T1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744190-ACPM-920502-L -T1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744190-ACPM-920502-L -T1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-920502-L-T1
744190-ACPM-920502-L-T1
RF Amplifiers - ACPM-920502-L-T1 744190-ACPM-920502-L-T1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744190-ACPM-920502-L -T1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744190-ACPM-920502-L-T1
Manufacturer Homepage: www.avagotech.com
Reference case: DFN
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 744190-ACPM-920502-L-T1
Product Name RF Amplifiers - ACPM-920502-L-T1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
100 - 6000 MHz Ultra Low-Noise LNA - QPL9547 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details