Broadcom Inc. 2 - 35 GHz GaAs MMIC Traveling Wave Amplifier AMMC-5026

Description
The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.
Description
The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
2 - 35 GHz GaAs MMIC Traveling Wave Amplifier - AMMC-5026 - Broadcom Inc.
San Jose, CA, USA
2 - 35 GHz GaAs MMIC Traveling Wave Amplifier
AMMC-5026
2 - 35 GHz GaAs MMIC Traveling Wave Amplifier AMMC-5026
The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.

The AMMC-5026 is a broadband PHEMT GaAs MMIC Traveling Wave Amplifier designed for medium output power and high gain over the full 2GHz to 35 GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-5026
Product Name 2 - 35 GHz GaAs MMIC Traveling Wave Amplifier
Amplifier Type Traveling Wave Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -55 to 150 C (-67 to 302 F)
Frequency Range 2000 to 35000 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - 2312-CMD240C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details