Broadcom Inc. 1.7 - 2.7GHz 1 Watt High Linearity Amplifier ALM-31222

Description
Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
1.7 - 2.7GHz 1 Watt High Linearity Amplifier - ALM-31222 - Broadcom Inc.
San Jose, CA, USA
1.7 - 2.7GHz 1 Watt High Linearity Amplifier
ALM-31222
1.7 - 2.7GHz 1 Watt High Linearity Amplifier ALM-31222
Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-31222
Product Name 1.7 - 2.7GHz 1 Watt High Linearity Amplifier
Amplifier Type Power Amplifier; High Linearity Amplifier
RoHS Compliant RoHS
Frequency Range 1700 to 2700 MHz
Minimum Gain 13.7 dB
Maximum Gain 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-50(P20) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 863-1870-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 728 to 769 MHz
View Details
3 suppliers