Broadcom Inc. RF Amplifiers ALM-1812-BLKG

Description
RF Amplifier IC GPS 12-MCOB (3.3x2.1)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 12-MCOB (3.3x2.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2651-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2651-ND
RF Amplifiers 516-2651-ND
RF Amplifier IC GPS 12-MCOB (3.3x2.1)

RF Amplifier IC GPS 12-MCOB (3.3x2.1)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-1812-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-1812-BLKG
RF and Wireless - RF Amplifiers ALM-1812-BLKG
IC RF AMP GPS 12MCOB

IC RF AMP GPS 12MCOB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2651-ND ALM-1812-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Minimum Gain 19.1 dB ? to 19.1 dB
Maximum Gain 19.1 dB 19.1 dB
Output Power -8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details