Broadcom Inc. RF/IF and RFID - RF Amplifiers ACPM-5201-TR1G

Description
Win Source Part Number: 1042565-ACPM-5201-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Current - Supply: 423mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042565-ACPM-5201-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Current - Supply: 423mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1042565-ACPM-5201-TR1G
RF/IF and RFID - RF Amplifiers 1042565-ACPM-5201-TR1G
Win Source Part Number: 1042565-ACPM-5201-TR 1G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Gain: 27dB Current - Supply: 423mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1042565-ACPM-5201-TR1G
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 1.92GHz ~ 1.98GHz
Frequency: 1.92GHz ~ 1.98GHz
Gain: 27dB
Current - Supply: 423mA
RF Type: UMTS
Voltage - Supply: 3.2V ~ 4.2V
Package / Case: 10-SMD Module
Supplier Device Package: 10-SMD
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5201-TR1G
RF and Wireless - RF Amplifiers ACPM-5201-TR1G
IC AMP UMTS 1.92-1.98GHZ 10SMD

IC AMP UMTS 1.92-1.98GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1042565-ACPM-5201-TR1G ACPM-5201-TR1G
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier - QPL8833 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details