Broadcom Inc. RF Amplifiers - ACPM-9320-BLK ACPM-9320-BLK

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744191-ACPM-9320-BLK Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744191-ACPM-9320-BLK Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9320-BLK
744191-ACPM-9320-BLK
RF Amplifiers - ACPM-9320-BLK 744191-ACPM-9320-BLK
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744191-ACPM-9320-BLK Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744191-ACPM-9320-BLK
Manufacturer Homepage: www.avagotech.com
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 744191-ACPM-9320-BLK
Product Name RF Amplifiers - ACPM-9320-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details