Broadcom Inc. RF Amplifiers - ACPM-7331-OR1 ACPM-7331-OR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076798-ACPM-7331-OR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076798-ACPM-7331-OR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7331-OR1
076798-ACPM-7331-OR1
RF Amplifiers - ACPM-7331-OR1 076798-ACPM-7331-OR1
Manufacturer: Broadcom Limited Win Source Part Number: 076798-ACPM-7331-OR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 076798-ACPM-7331-OR1
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 27dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 625mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 076798-ACPM-7331-OR1
Product Name RF Amplifiers - ACPM-7331-OR1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
Specs
Applications RF Microwave
View Details