Broadcom Inc. RF Amplifiers - ACPM-5002-TR1 ACPM-5002-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170577-ACPM-5002-TR1 Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: CDMA, LTE, UMTS Categories: RF/IF and RFID Status: Preliminary Supply Voltage - Operating: 3.4V Operating Supply Current: 580mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170577-ACPM-5002-TR1 Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: CDMA, LTE, UMTS Categories: RF/IF and RFID Status: Preliminary Supply Voltage - Operating: 3.4V Operating Supply Current: 580mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5002-TR1
170577-ACPM-5002-TR1
RF Amplifiers - ACPM-5002-TR1 170577-ACPM-5002-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170577-ACPM-5002-TR1 Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: CDMA, LTE, UMTS Categories: RF/IF and RFID Status: Preliminary Supply Voltage - Operating: 3.4V Operating Supply Current: 580mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170577-ACPM-5002-TR1
Test Frequency: 1.85GHz
Frequency: 1.85GHz to 1.91GHz
Gain: 28.5dB
RF Type: CDMA, LTE, UMTS
Categories: RF/IF and RFID
Status: Preliminary
Supply Voltage - Operating: 3.4V
Operating Supply Current: 580mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5002-TR1
RF and Wireless - RF Amplifiers ACPM-5002-TR1
IC RF AMP CDMA 1.85GHZ-1.91GHZ

IC RF AMP CDMA 1.85GHZ-1.91GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 170577-ACPM-5002-TR1 ACPM-5002-TR1
Product Name RF Amplifiers - ACPM-5002-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers