Broadcom Inc. RF Amplifiers - ACPM-7700-LR1 ACPM-7700-LR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909225-ACPM-7700-LR1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: 42-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909225-ACPM-7700-LR1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: 42-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7700-LR1 - 909225-ACPM-7700-LR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7700-LR1
909225-ACPM-7700-LR1
RF Amplifiers - ACPM-7700-LR1 909225-ACPM-7700-LR1
Manufacturer: Broadcom Limited Win Source Part Number: 909225-ACPM-7700-LR1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module Package: 42-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909225-ACPM-7700-LR1
Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, UMTS - Module
Package: 42-SMD Module
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909225-ACPM-7700-LR1
Product Name RF Amplifiers - ACPM-7700-LR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details