Broadcom Inc. RF Amplifiers ADA-4543-BLKG

Description
RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1840-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1840-ND
RF Amplifiers 516-1840-ND
RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ADA-4543-BLKG
077395-ADA-4543-BLKG
RF Amplifiers - ADA-4543-BLKG 077395-ADA-4543-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 077395-ADA-4543-BLKG Packaging: Cut Strip Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 13.5dB to 16.5dB Noise Figure: 3.7dB P1dB: 1.9dBm (1.5mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.1 V to 3.8 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 077395-ADA-4543-BLKG
Packaging: Cut Strip
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 13.5dB to 16.5dB
Noise Figure: 3.7dB
P1dB: 1.9dBm (1.5mW)
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.1 V to 3.8 V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4543-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4543-BLKG
RF and Wireless - RF Amplifiers ADA-4543-BLKG
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1840-ND 077395-ADA-4543-BLKG ADA-4543-BLKG
Product Name RF Amplifiers RF Amplifiers - ADA-4543-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, WLL, WLAN RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 13.5 dB 13.5 to 16.5 dB ? to 13.5 dB
Maximum Gain 16.5 dB 13.5 to 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAU1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details