Broadcom Inc. RF Amplifiers - ABA-52563-BLKG ABA-52563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135046-ABA-52563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135046-ABA-52563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-52563-BLKG
1135046-ABA-52563-BLKG
RF Amplifiers - ABA-52563-BLKG 1135046-ABA-52563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1135046-ABA-52563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135046-ABA-52563-BLKG
Packaging: Strip
Test Frequency: 2GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 21.5dB
Supply Current: 35mA
Noise Figure: 3.3dB ~ 4dB
P1dB: 9.8dBm
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
RF Amplifiers - 516-1836-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1836-ND
RF Amplifiers 516-1836-ND
RF Amplifier IC ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO 0Hz ~ 3.5GHz SOT-363, SC70

RF Amplifier IC ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO 0Hz ~ 3.5GHz SOT-363, SC70

Buy Now Datasheet
Rfic Amplifier, 21.5Db 3.5Ghz 5V Sot-363-6; Frequency Min Broadcom - 63J8679 - Newark, An Avnet Company
Chicago, IL, United States
Rfic Amplifier, 21.5Db 3.5Ghz 5V Sot-363-6; Frequency Min Broadcom
63J8679
Rfic Amplifier, 21.5Db 3.5Ghz 5V Sot-363-6; Frequency Min Broadcom 63J8679
RFIC AMPLIFIER, 21.5DB 3.5GHZ 5V SOT-363-6; Frequency Min:0Hz; Frequency Max:3.5GHz; Gain:21.5dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:5V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

RFIC AMPLIFIER, 21.5DB 3.5GHZ 5V SOT-363-6; Frequency Min:0Hz; Frequency Max:3.5GHz; Gain:21.5dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:5V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - ABA-52563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-52563-BLKG
RF and Wireless - RF Amplifiers ABA-52563-BLKG
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1135046-ABA-52563-BLKG 516-1836-ND 63J8679 ABA-52563-BLKG
Product Name RF Amplifiers - ABA-52563-BLKG RF Amplifiers Rfic Amplifier, 21.5Db 3.5Ghz 5V Sot-363-6; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB 21.5 dB
Noise Figure 3.3 to 4 dB 3.3 to 4 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers