Broadcom Inc. DC - 6000 MHz InGap HBT Gain Block AVT-52663

Description
The AVT-52663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.
Description
The AVT-52663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz InGap HBT Gain Block - AVT-52663 - Broadcom Inc.
San Jose, CA, USA
DC - 6000 MHz InGap HBT Gain Block
AVT-52663
DC - 6000 MHz InGap HBT Gain Block AVT-52663
The AVT-52663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification.

The AVT-52663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package.
This is an ideal device for small-signal gain cascades or IF amplification.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AVT-52663
Product Name DC - 6000 MHz InGap HBT Gain Block
Amplifier Type Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF & MW Power Amplifier - 1110602 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 10000 to 11000 MHz
Maximum Gain 35 dB
View Details
RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-MCM (7x7)
View Details
Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M075X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 13 dB
View Details