Broadcom Inc. RF Amplifiers ADA-4789-TR1G

Description
RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2516-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2516-2-ND
RF Amplifiers 516-2516-2-ND
RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89

RF Amplifier IC WLL, WLAN 0Hz ~ 2.5GHz SOT-89

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ADA-4789-TR1G
1013921-ADA-4789-TR1G
RF Amplifiers - ADA-4789-TR1G 1013921-ADA-4789-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1013921-ADA-4789-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 16.2dB Noise Figure: 4.4dB P1dB: 16.2dBm (41.7mW) RF Type: WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1013921-ADA-4789-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 2.5GHz
Gain: 16.2dB
Noise Figure: 4.4dB
P1dB: 16.2dBm (41.7mW)
RF Type: WLL, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 3.3 V to 4.3 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4789-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4789-TR1G
RF and Wireless - RF Amplifiers ADA-4789-TR1G
IC RF AMP WLL 0HZ-2.5GHZ SOT89

IC RF AMP WLL 0HZ-2.5GHZ SOT89

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-2516-2-ND 1013921-ADA-4789-TR1G ADA-4789-TR1G
Product Name RF Amplifiers RF Amplifiers - ADA-4789-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 16.2 dB 16.2 dB ? to 16.2 dB
Maximum Gain 16.2 dB 16.2 dB 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers