Broadcom Inc. RF Amplifiers - ALM-31322-BLKG ALM-31322-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078019-ALM-31322-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 13.2dB Noise Figure: 2.8dB P1dB: 31dBm (1.258W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 413mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078019-ALM-31322-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 13.2dB Noise Figure: 2.8dB P1dB: 31dBm (1.258W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 413mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-31322-BLKG
078019-ALM-31322-BLKG
RF Amplifiers - ALM-31322-BLKG 078019-ALM-31322-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078019-ALM-31322-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.9GHz Gain: 13.2dB Noise Figure: 2.8dB P1dB: 31dBm (1.258W) RF Type: WiMax Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 413mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 078019-ALM-31322-BLKG
Packaging: Bulk
Test Frequency: 3.5GHz
Frequency: 3.3GHz to 3.9GHz
Gain: 13.2dB
Noise Figure: 2.8dB
P1dB: 31dBm (1.258W)
RF Type: WiMax
Categories: RF/IF and RFID
Status: Active
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 413mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-31322-BLKG
RF and Wireless - RF Amplifiers ALM-31322-BLKG
IC AMP WIMAX 3.3-3.9GHZ 22MCOB

IC AMP WIMAX 3.3-3.9GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078019-ALM-31322-BLKG ALM-31322-BLKG
Product Name RF Amplifiers - ALM-31322-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 3300 to 3900 MHz 3300 to 3900 MHz
Minimum Gain 13.2 dB ? to 13.2 dB
Maximum Gain 13.2 dB 13.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Automotive Isolated Voltage Sensor - Si8932B-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-0.5-20000-35-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 40000 MHz
Minimum Gain 15 dB
View Details