Broadcom Inc. RF Amplifiers - AFEM-9010-TR1 AFEM-9010-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808662-AFEM-9010-TR1 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808662-AFEM-9010-TR1 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AFEM-9010-TR1
808662-AFEM-9010-TR1
RF Amplifiers - AFEM-9010-TR1 808662-AFEM-9010-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 808662-AFEM-9010-TR1 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 808662-AFEM-9010-TR1
Packaging: Reel
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 808662-AFEM-9010-TR1
Product Name RF Amplifiers - AFEM-9010-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA712L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details