Broadcom Inc. Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70 ATF-55143

Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range.
Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Current Low Noise  24.2dBm OIP3 in SC-70 - ATF-55143 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70
ATF-55143
Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70 ATF-55143
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range.

Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ATF-55143
Product Name Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Sky5® 5G NR n77/78 Diversity Receive Module - SKY53761-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details