Broadcom Inc. RF Amplifiers - ALM-81224-TR1G ALM-81224-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811431-ALM-81224-TR1 G Packaging: Reel Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Gain: 23.8dB Noise Figure: 2dB Current - Supply: 383mA P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-MCOB (6x6) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811431-ALM-81224-TR1 G Packaging: Reel Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Gain: 23.8dB Noise Figure: 2dB Current - Supply: 383mA P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-MCOB (6x6) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-81224-TR1G
811431-ALM-81224-TR1G
RF Amplifiers - ALM-81224-TR1G 811431-ALM-81224-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 811431-ALM-81224-TR1 G Packaging: Reel Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Gain: 23.8dB Noise Figure: 2dB Current - Supply: 383mA P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-MCOB (6x6) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 811431-ALM-81224-TR1G
Packaging: Reel
Test Frequency: 2.14GHz
Frequency: 1.45Ghz ~ 2.75GHz
Gain: 23.8dB
Noise Figure: 2dB
Current - Supply: 383mA
P1dB: 27.4dBm
RF Type: Cellular, W-CDMA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-MCOB (6x6)
Manufacturer Package: 24-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ALM-81224-TR1G
RF and Wireless - RF Amplifiers ALM-81224-TR1G
IC AMP CELL 1.45-2.75GHZ 24MCOB

IC AMP CELL 1.45-2.75GHZ 24MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 811431-ALM-81224-TR1G ALM-81224-TR1G
Product Name RF Amplifiers - ALM-81224-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA614E6327HTSA1 - 109567-BGA614E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers