Broadcom Inc. RF Amplifiers - ACPM-924140-BLK ACPM-924140-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011827-ACPM-924140- BLK Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011827-ACPM-924140- BLK Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-924140-BLK
1011827-ACPM-924140-BLK
RF Amplifiers - ACPM-924140-BLK 1011827-ACPM-924140-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1011827-ACPM-924140- BLK Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1011827-ACPM-924140-BLK
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011827-ACPM-924140-BLK
Product Name RF Amplifiers - ACPM-924140-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
Specs
Applications RF Microwave
View Details