Broadcom Inc. RF Amplifiers - ACPM-7311-TR1 ACPM-7311-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198509-ACPM-7311-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198509-ACPM-7311-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7311-TR1
198509-ACPM-7311-TR1
RF Amplifiers - ACPM-7311-TR1 198509-ACPM-7311-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 198509-ACPM-7311-TR1 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 198509-ACPM-7311-TR1
Packaging: Reel - TR
Frequency: 824MHz to 849MHz
Gain: 27dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 430mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198509-ACPM-7311-TR1
Product Name RF Amplifiers - ACPM-7311-TR1
Applications RF Microwave
Frequency Range 824 to 849 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1818SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details