Broadcom Inc. RF/IF and RFID - RF Amplifiers AFEM-9030-SG1

Description
Win Source Part Number: 960949-AFEM-9030-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 960949-AFEM-9030-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
960949-AFEM-9030-SG1
RF/IF and RFID - RF Amplifiers 960949-AFEM-9030-SG1
Win Source Part Number: 960949-AFEM-9030-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 960949-AFEM-9030-SG1
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
AFEM-9030-SG1
RF and Wireless - RF Amplifiers AFEM-9030-SG1
PA FEM HIGH BAND PAD 6.15X4.5MM

PA FEM HIGH BAND PAD 6.15X4.5MM

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 960949-AFEM-9030-SG1 AFEM-9030-SG1
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details