Broadcom Inc. RF Amplifiers - ACPM-7331-TR1 ACPM-7331-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076799-ACPM-7331-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076799-ACPM-7331-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7331-TR1
076799-ACPM-7331-TR1
RF Amplifiers - ACPM-7331-TR1 076799-ACPM-7331-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076799-ACPM-7331-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 076799-ACPM-7331-TR1
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 27dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 625mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 076799-ACPM-7331-TR1
Product Name RF Amplifiers - ACPM-7331-TR1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - 448-BGA9C1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 4400 to 5000 MHz
View Details
5 suppliers