Broadcom Inc. RF Amplifiers - ALM-1222-BLKG ALM-1222-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078011-ALM-1222-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078011-ALM-1222-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1222-BLKG
078011-ALM-1222-BLKG
RF Amplifiers - ALM-1222-BLKG 078011-ALM-1222-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078011-ALM-1222-BLKG Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 078011-ALM-1222-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 1.8GHz to 2.2GHz
Gain: 29.5dB to 32.5dB
Noise Figure: 0.62dB
P1dB: 27.5dBm (562.3mW)
RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 1.9 V to 2.8 V
Operating Supply Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1222-BLKG
RF and Wireless - RF Amplifiers ALM-1222-BLKG
IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078011-ALM-1222-BLKG ALM-1222-BLKG
Product Name RF Amplifiers - ALM-1222-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1800 to 2200 MHz 1800 to 2200 MHz
Minimum Gain 29.5 to 32.5 dB ? to 29.5 dB
Maximum Gain 29.5 to 32.5 dB 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers