Broadcom Inc. RF Amplifiers - ACPM-5813-TR1 ACPM-5813-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170630-ACPM-5813-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170630-ACPM-5813-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5813-TR1
170630-ACPM-5813-TR1
RF Amplifiers - ACPM-5813-TR1 170630-ACPM-5813-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170630-ACPM-5813-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170630-ACPM-5813-TR1
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 170630-ACPM-5813-TR1
Product Name RF Amplifiers - ACPM-5813-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8857SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details