Broadcom Inc. RF Amplifiers - ACPM-7777-TR1 ACPM-7777-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736778-ACPM-7777-TR1 RF Type: GSM, EDGE Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736778-ACPM-7777-TR1 RF Type: GSM, EDGE Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7777-TR1
736778-ACPM-7777-TR1
RF Amplifiers - ACPM-7777-TR1 736778-ACPM-7777-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 736778-ACPM-7777-TR1 RF Type: GSM, EDGE Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 736778-ACPM-7777-TR1
RF Type: GSM, EDGE
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7777-TR1
RF and Wireless - RF Amplifiers ACPM-7777-TR1
IC RF AMP GSM MODULE

IC RF AMP GSM MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 736778-ACPM-7777-TR1 ACPM-7777-TR1
Product Name RF Amplifiers - ACPM-7777-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers