Broadcom Inc. RF Amplifiers - AVT-51663-TR1G AVT-51663-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020875-AVT-51663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.6dB Noise Figure: 3.2dB P1dB: 12.9dBm (19.5mW) RF Type: Cellular, ISM, WLAN Family Name: AVT-51663 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): SUF-4000; TGA2730-SM; HMC753LP4ETR; HMC788ALP2ETR; Introduction Date: February 24, 2010 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020875-AVT-51663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.6dB Noise Figure: 3.2dB P1dB: 12.9dBm (19.5mW) RF Type: Cellular, ISM, WLAN Family Name: AVT-51663 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): SUF-4000; TGA2730-SM; HMC753LP4ETR; HMC788ALP2ETR; Introduction Date: February 24, 2010 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-51663-TR1G
1020875-AVT-51663-TR1G
RF Amplifiers - AVT-51663-TR1G 1020875-AVT-51663-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1020875-AVT-51663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.6dB Noise Figure: 3.2dB P1dB: 12.9dBm (19.5mW) RF Type: Cellular, ISM, WLAN Family Name: AVT-51663 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): SUF-4000; TGA2730-SM; HMC753LP4ETR; HMC788ALP2ETR; Introduction Date: February 24, 2010 ECCN: EAR99 Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1020875-AVT-51663-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 19.6dB
Noise Figure: 3.2dB
P1dB: 12.9dBm (19.5mW)
RF Type: Cellular, ISM, WLAN
Family Name: AVT-51663
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 5V
Operating Supply Current: 36mA
Alternative Parts (Cross-Reference): SUF-4000; TGA2730-SM; HMC753LP4ETR; HMC788ALP2ETR;
Introduction Date: February 24, 2010
ECCN: EAR99
Country of Origin: Thailand, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom - 89T3610 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom
89T3610
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom 89T3610
AMP, GAIN BLOCK, INGAP, HBT, 6SOT363; Frequency Min:0Hz; Frequency Max:6GHz; Gain:21.7dB; Noise Figure Typ:3.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, GAIN BLOCK, INGAP, HBT, 6SOT363; Frequency Min:0Hz; Frequency Max:6GHz; Gain:21.7dB; Noise Figure Typ:3.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AVT-51663-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-51663-TR1G
RF and Wireless - RF Amplifiers AVT-51663-TR1G
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1020875-AVT-51663-TR1G 89T3610 AVT-51663-TR1G
Product Name RF Amplifiers - AVT-51663-TR1G Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz 6000 MHz 0.0 to 6000 MHz
Minimum Gain 19.6 dB 21.7 dB ? to 19.6 dB
Maximum Gain 19.6 dB 21.7 dB 19.6 dB
Noise Figure 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details