Broadcom Inc. LTE Band 4 GPIO APT Power Amplifier ACPM-9004-TR1

Description
The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm) 27.5dBm and features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 3 LTE Band 4 LTE
Description
The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm) 27.5dBm and features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 3 LTE Band 4 LTE

Suppliers

Company
Product
Description
Supplier Links
LTE Band 4 GPIO APT Power Amplifier - ACPM-9004-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 4 GPIO APT Power Amplifier
ACPM-9004-TR1
LTE Band 4 GPIO APT Power Amplifier ACPM-9004-TR1
The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm) 27.5dBm and features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 3 LTE Band 4 LTE

The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4.

This module meets stringent linearity power up to LTE (MPR=0dBm) 27.5dBm and features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • Band 3 LTE
  • Band 4 LTE
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9004-TR1
Product Name LTE Band 4 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1710 to 1785 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-43-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 4000 MHz
View Details
2 suppliers