Broadcom Inc. 6-20 GHz Low Noise Amplifier AMMP-6220

Description
The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz. The LNA is designed to be an easy-to-use component for any surface mount PCB application.
Request a Quote Datasheet
Description
The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz. The LNA is designed to be an easy-to-use component for any surface mount PCB application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-20 GHz Low Noise Amplifier - AMMP-6220 - Broadcom Inc.
San Jose, CA, USA
6-20 GHz Low Noise Amplifier
AMMP-6220
6-20 GHz Low Noise Amplifier AMMP-6220
The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz. The LNA is designed to be an easy-to-use component for any surface mount PCB application.

The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz.
The LNA is designed to be an easy-to-use component for any surface mount PCB application.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6220
50916-AMMP-6220
RF Amplifiers - AMMP-6220 50916-AMMP-6220
Manufacturer: Broadcom Limited Win Source Part Number: 50916-AMMP-6220 Packaging: Cut Strip Frequency: 6GHz to 20GHz Gain: 22dB Noise Figure: 2.5dB P1dB: 10dBm (10mW) RF Type: DBS, LMDS, VSAT Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 55mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 50916-AMMP-6220
Packaging: Cut Strip
Frequency: 6GHz to 20GHz
Gain: 22dB
Noise Figure: 2.5dB
P1dB: 10dBm (10mW)
RF Type: DBS, LMDS, VSAT
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 55mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number AMMP-6220 50916-AMMP-6220
Product Name 6-20 GHz Low Noise Amplifier RF Amplifiers - AMMP-6220
Amplifier Type Low Noise Amplifier
Applications Military / Defense RF Microwave
Frequency Range 6000 to 20000 MHz 6000 to 20000 MHz
Minimum Gain 22 dB 22 dB
Maximum Gain 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPA9908TR13DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 850 to 960 MHz
View Details