Broadcom Inc. Datasheets for Digital LED Displays

Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more

Page: 1 2
Product Name Notes
Features Industry Standard Size Industry Standard Pinout 1. 7.62 mm (0.300 inch) DIP Leads on 2.54 mm 2. (0.100 inch) Centers Choice of Color:Green Excellent Appearance1. Evenly Lighted Segments 2.
he HDSM-291H is a 0.28inch (17mm) font size, dual digit, surface mount, green, seven segment display. This LED display has upper and lower decimal points and has a common anode...
The 10 mm (0.4 inch) LED seven segment display is designed for viewing distances up to 4.5 metres (15 feet). This device use an industry standard pinout. The numeric device...
The 10 mm (0.4 inch) Three Digit Slim Font with 2-Colons Seven Segment Displays incorporates a new slim font character design. This slim font features narrow width, specially mitered segments...
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts.
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts.
The 14.2 mm (0.56 inch) LED overflow character display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout.
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout.
The 14.22 mm (0.56 inch) LED dual digit seven segment displays use industry standard size package and pinout. The device is available in either common anode or common cathode. These...
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode...
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray for enhanced on/off contrast. All devices are available in either common anode or common...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Anode device. This gray-faced displays is suitable for indoor use.
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Green Common Cathode device. This gray-faced displays is suitable for indoor use.
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Left Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Anode device. This gray-faced displays is suitable for indoor use.
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Left Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device with Right Hand Decimal. This light gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Red Common Cathode device. This gray-faced displays is suitable for indoor use.
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Anode device with Right Hand Decimal. This dark gray-faced displays is suitable for...
The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is a Yellow Common Cathode device with Right Hand Decimal. This dark gray-faced displays is suitable for...
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs...
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout.
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinouts.
The 7.6mm (0.3 in) LED seven segment displays are designed for viewing distances up to 3 metres(10 feet). These devices use an industry standard size package and pinout. Both the...
The HCMS-235x series are 5x7 LED four character displays contained in 12 pin dual-in-line packages designed for displaying alphanemeric information.
The HCMS-2901 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2902 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2903 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2904 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2905 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2911 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2912 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2913 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2914 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2915 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2922 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2923 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2924 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2925 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2961 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2962 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2963 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2964 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. Each display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2965 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2971 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2972 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2973 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2974 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HCMS-2975 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need...
The HDSM-291C is a 0.28inch (17mm) font size dual digit surface mount red seven segment display. This device has upper and lower decimal points and has a common anode configuration.
The HDSM-291F is a 0.28inch (17mm) font size, dual digit, surface mount, yellow, seven segment display. This LED display has upper and lower decimal points and has a common anode...
The HDSM-291L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common anode...
The HDSM-293C is a 0.28inch (17mm) font size, dual digit, surface mount, red, seven segment display. This LED display has upper and lower decimal points and has a common cathode...
The HDSM-293F is a 0.28inch (17mm) font size, dual digit, surface mount, yellow, seven segment display. This LED display has upper and lower decimal points and has a common cathode...
The HDSM-293H is a 0.28inch (17mm) font size, dual digit, surface mount, green, seven segment display. This LED display has upper and lower decimal points and has a common cathode...
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode...
The HDSP-2107 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2110 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot...
The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot...
The HDSP-2111-HI000 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot...
The HDSP-2113 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on...
The HDSP-2132 (high efficiency red) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP.
The HDSP-2179 (orange) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on...
The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2501 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2503 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2504 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot...
The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot...
The HDSP-2531 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot...
The HDSP-2532 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot...
The HDSP-2533 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot...
The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot...
The10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This...
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414.
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in black face...
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face...
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in black face...
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face...
These low current seven segment displays are designed for application requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments...
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments...
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated...
This 10.16 mm (0.4 inch) LED dual digit seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice...
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Green. The HDSP-521G is suitable for...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is HER. The HDSP-521E is suitable for...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Green. The HDSP-521G is suitable for...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is HER. The HDSP-523E is suitable for...
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for...
This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color...
This 7.62 mm (0.3 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color...
This is 0.28 inch (7.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is 0.28 inch (7.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment...
This is 0.28inch (7mm) font size single digit surface mount seven segment display. This device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment...
This is 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD...
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD...
This is 0.56” (14.22mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD...
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD...
This is a 0.28 inch (7.0mm) height dual digit seven segment display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is a 0.39 inch (10.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments
This is a 0.39 inch (10.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is a 0.39” (10.0mm) height single digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments
This is a 0.56 inch (14.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is a 0.56 inch (14.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
This is a 0.56” (14.22mm) height dual digit display. This device utilizes white ChipLED. This device comes with top surface gray and white segments.
This is a 0.56inch (14.22mm) font size, single digit surface mount seven segment display. This device has a right hand decimal point and a configuration in common anode or common...
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. The display is pin for pin compatible with the...
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the...
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it...
This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need...
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC...
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC...
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981...
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0983...
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0984...
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The...
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This...
This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits.

Next >>