Broadcom Inc. 1.7 - 2.7GHz 2 Watt High Linearity Amplifier ALM-32220

Description
Avago Technologies’ ALM-32220 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
Avago Technologies’ ALM-32220 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
1.7 - 2.7GHz 2 Watt High Linearity Amplifier - ALM-32220 - Broadcom Inc.
San Jose, CA, USA
1.7 - 2.7GHz 2 Watt High Linearity Amplifier
ALM-32220
1.7 - 2.7GHz 2 Watt High Linearity Amplifier ALM-32220
Avago Technologies’ ALM-32220 is a high linearity 2 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Avago Technologies’ ALM-32220 is a high linearity 2 Watt
PA with good OIP3 performance and exceptionally good
PAE at 1dB gain compression point, achieved through the
use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-32220
Product Name 1.7 - 2.7GHz 2 Watt High Linearity Amplifier
Amplifier Type Power Amplifier; High Linearity Amplifier
RoHS Compliant RoHS
Frequency Range 1700 to 2700 MHz
Minimum Gain 13.5 dB
Maximum Gain 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
Isolated Analog Amplifier - Si8921AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details