Broadcom Inc. RF Amplifiers - ACPM-7600-BLK ACPM-7600-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 145087-ACPM-7600-BLK Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 145087-ACPM-7600-BLK Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7600-BLK
145087-ACPM-7600-BLK
RF Amplifiers - ACPM-7600-BLK 145087-ACPM-7600-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 145087-ACPM-7600-BLK Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 145087-ACPM-7600-BLK
Packaging: Bulk
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 145087-ACPM-7600-BLK
Product Name RF Amplifiers - ACPM-7600-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers