Broadcom Inc. RF Amplifiers - MGA-23003-TR1 MGA-23003-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830786-MGA-23003-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830786-MGA-23003-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-23003-TR1
830786-MGA-23003-TR1
RF Amplifiers - MGA-23003-TR1 830786-MGA-23003-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 830786-MGA-23003-TR1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 830786-MGA-23003-TR1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 830786-MGA-23003-TR1
Product Name RF Amplifiers - MGA-23003-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1126005 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 16 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2400 to 2483 MHz Transmit/Receive Front-End Module - SKY65383-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; MCM, 28L
Operating Voltage 4 volts
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details