Broadcom Inc. RF Amplifiers - ALM-1322-TR1G ALM-1322-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 051569-ALM-1322-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 35.6dBm (3.63W) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 051569-ALM-1322-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 35.6dBm (3.63W) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1322-TR1G
051569-ALM-1322-TR1G
RF Amplifiers - ALM-1322-TR1G 051569-ALM-1322-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 051569-ALM-1322-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.9dB Noise Figure: 0.57dB P1dB: 35.6dBm (3.63W) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 100.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 051569-ALM-1322-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1.8GHz to 2.2GHz
Gain: 29.9dB
Noise Figure: 0.57dB
P1dB: 35.6dBm (3.63W)
RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 100.2mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 051569-ALM-1322-TR1G
Product Name RF Amplifiers - ALM-1322-TR1G
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 29.9 dB
Maximum Gain 29.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - BGA524N6E6327XTSA1 - 843180-BGA524N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers