Broadcom Inc. RF Amplifiers - ADA-4643-BLKG ADA-4643-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 077396-ADA-4643-BLKG Packaging: Cut Strip Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15.5dB to 18.5dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 077396-ADA-4643-BLKG Packaging: Cut Strip Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15.5dB to 18.5dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADA-4643-BLKG
077396-ADA-4643-BLKG
RF Amplifiers - ADA-4643-BLKG 077396-ADA-4643-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 077396-ADA-4643-BLKG Packaging: Cut Strip Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15.5dB to 18.5dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 35mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 077396-ADA-4643-BLKG
Packaging: Cut Strip
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 15.5dB to 18.5dB
Noise Figure: 4dB
P1dB: 13.4dBm (21.9mW)
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.2 V to 3.9 V
Operating Supply Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4643-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4643-BLKG
RF and Wireless - RF Amplifiers ADA-4643-BLKG
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site
Amp, Rf Si, 4643, Sot-343-4, 3.5V; Frequency Min Broadcom - 37K8902 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Rf Si, 4643, Sot-343-4, 3.5V; Frequency Min Broadcom
37K8902
Amp, Rf Si, 4643, Sot-343-4, 3.5V; Frequency Min Broadcom 37K8902
AMP, RF SI, 4643, SOT-343-4, 3.5V; Frequency Min:0Hz; Frequency Max:2.5GHz; Gain:17.5dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:3.2V; Supply Voltage Max:3.9V; Operating Temperature RoHS Compliant: Yes

AMP, RF SI, 4643, SOT-343-4, 3.5V; Frequency Min:0Hz; Frequency Max:2.5GHz; Gain:17.5dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:3.2V; Supply Voltage Max:3.9V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 077396-ADA-4643-BLKG ADA-4643-BLKG 37K8902
Product Name RF Amplifiers - ADA-4643-BLKG RF and Wireless - RF Amplifiers Amp, Rf Si, 4643, Sot-343-4, 3.5V; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 2500 MHz
Minimum Gain 15.5 to 18.5 dB ? to 15.5 dB 17.5 dB
Maximum Gain 15.5 to 18.5 dB 18.5 dB 17.5 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details