Broadcom Inc. Low Noise Broadband Silicon RFIC Amplifier ABA-53563

Description
The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.
Description
The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Broadband Silicon RFIC Amplifier - ABA-53563 - Broadcom Inc.
San Jose, CA, USA
Low Noise Broadband Silicon RFIC Amplifier
ABA-53563
Low Noise Broadband Silicon RFIC Amplifier ABA-53563
The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ABA-53563
Product Name Low Noise Broadband Silicon RFIC Amplifier
Amplifier Type Low Noise Amplifier; Buffer; Broadband, General Purpose Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 3500 MHz
Minimum Gain 20 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
View Details