Broadcom Inc. RF Amplifiers - ABA-51563-BLKG ABA-51563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011527-ABA-51563-BL KG Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.7dB to 4dB P1dB: 1.8dBm (1.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 28mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011527-ABA-51563-BL KG Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.7dB to 4dB P1dB: 1.8dBm (1.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 28mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-51563-BLKG
1011527-ABA-51563-BLKG
RF Amplifiers - ABA-51563-BLKG 1011527-ABA-51563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1011527-ABA-51563-BL KG Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.7dB to 4dB P1dB: 1.8dBm (1.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 18mA to 28mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011527-ABA-51563-BLKG
Packaging: Cut Strip
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.5dB
Noise Figure: 3.7dB to 4dB
P1dB: 1.8dBm (1.5mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 18mA to 28mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF Amplifiers - 516-2331-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2331-ND
RF Amplifiers 516-2331-ND
RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-51563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-51563-BLKG
RF and Wireless - RF Amplifiers ABA-51563-BLKG
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1011527-ABA-51563-BLKG 516-2331-ND ABA-51563-BLKG
Product Name RF Amplifiers - ABA-51563-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB
Noise Figure 3.7 to 4 dB 3.7 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers